McMaster-Carr Supply Company 1 X 10 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm 83-15411

Description
1 X 10 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:10Position s; Rated Current:3A RoHS Compliant: Yes
Description
1 X 10 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:10Position s; Rated Current:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 X 10 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm - 97W4647 - Newark, An Avnet Company
Chicago, IL, United States
1 X 10 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm
97W4647
1 X 10 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm 97W4647
1 X 10 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:10Position s; Rated Current:3A RoHS Compliant: Yes

1 X 10 Position Female Socket with 10.5mm Pins and 2.54MM Pitch; Pitch Spacing:2.54mm; Product Range:-; Block Orientation:Through Hole Vertical; Gender:Socket; No. of Positions:10Positions; Rated Current:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97W4647
Product Name 1 X 10 Position Female Socket With 10.5Mm Pins And 2.54Mm Pitch; Pitch Spacing Mcm
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.00.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NCN-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers