McMaster-Carr Supply Company Cable, Db9 Male To Usb Type A Plug; Connector Type A Mcm 83-10135

Description
CABLE, DB9 MALE TO USB TYPE A PLUG; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:-; Cable Length - Metric:400mm; Jacket Color:-; Product Range:-; Computer Connector B:USB A Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, DB9 MALE TO USB TYPE A PLUG; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:-; Cable Length - Metric:400mm; Jacket Color:-; Product Range:-; Computer Connector B:USB A Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Db9 Male To Usb Type A Plug; Connector Type A Mcm - 11J1177 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db9 Male To Usb Type A Plug; Connector Type A Mcm
11J1177
Cable, Db9 Male To Usb Type A Plug; Connector Type A Mcm 11J1177
CABLE, DB9 MALE TO USB TYPE A PLUG; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:-; Cable Length - Metric:400mm; Jacket Color:-; Product Range:-; Computer Connector B:USB A Plug RoHS Compliant: Yes

CABLE, DB9 MALE TO USB TYPE A PLUG; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:-; Cable Length - Metric:400mm; Jacket Color:-; Product Range:-; Computer Connector B:USB A Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J1177
Product Name Cable, Db9 Male To Usb Type A Plug; Connector Type A Mcm
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details