McMaster-Carr Supply Company Pa Horn, 6 1/2 X 11, 15Khz, 30W, White; Product Range Mcm 555-6565

Description
PA HORN, 6 1/2" X 11", 15KHZ, 30W, WHITE; Product Range:- RoHS Compliant: Yes
Description
PA HORN, 6 1/2" X 11", 15KHZ, 30W, WHITE; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pa Horn, 6 1/2 X 11, 15Khz, 30W, White; Product Range Mcm - 92H1707 - Newark, An Avnet Company
Chicago, IL, United States
Pa Horn, 6 1/2 X 11, 15Khz, 30W, White; Product Range Mcm
92H1707
Pa Horn, 6 1/2 X 11, 15Khz, 30W, White; Product Range Mcm 92H1707
PA HORN, 6 1/2" X 11", 15KHZ, 30W, WHITE; Product Range:- RoHS Compliant: Yes

PA HORN, 6 1/2" X 11", 15KHZ, 30W, WHITE; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 92H1707
Product Name Pa Horn, 6 1/2 X 11, 15Khz, 30W, White; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details