McMaster-Carr Supply Company Universal Horn Driver, 6Khz, 100W, 16Ohm; Product Range Mcm 555-6426

Description
UNIVERSAL HORN DRIVER, 6KHZ, 100W, 16OHM; Product Range:- RoHS Compliant: Yes
Description
UNIVERSAL HORN DRIVER, 6KHZ, 100W, 16OHM; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Universal Horn Driver, 6Khz, 100W, 16Ohm; Product Range Mcm - 96K1184 - Newark, An Avnet Company
Chicago, IL, United States
Universal Horn Driver, 6Khz, 100W, 16Ohm; Product Range Mcm
96K1184
Universal Horn Driver, 6Khz, 100W, 16Ohm; Product Range Mcm 96K1184
UNIVERSAL HORN DRIVER, 6KHZ, 100W, 16OHM; Product Range:- RoHS Compliant: Yes

UNIVERSAL HORN DRIVER, 6KHZ, 100W, 16OHM; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 96K1184
Product Name Universal Horn Driver, 6Khz, 100W, 16Ohm; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
 - Diamond Studio 8.1 ProActive - Wharfedale Pro
Specs
SPL 106 dB
Frequency Response 50 to 24000 Hz
View Details