McMaster-Carr Supply Company Resistance Mcm 46-000200

Description
Resistance:2ohm; Product Range:-; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:General Purpose; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
Resistance:2ohm; Product Range:-; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:General Purpose; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 92T4929 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
92T4929
Resistance Mcm 92T4929
Resistance:2ohm; Product Range:-; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:General Purpose; Product Diameter:- RoHS Compliant: Yes

Resistance:2ohm; Product Range:-; Power Rating:5W; Resistance Tolerance:-; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:General Purpose; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T4929
Product Name Resistance Mcm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details