McMaster-Carr Supply Company Audio Cable Assembly; Connector Type A Mcm 44-103B

Description
Audio Cable Assembly; Connector Type A:XLR Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Audio Cable Assembly; Connector Type A:XLR Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Cable Assembly; Connector Type A Mcm - 38C9245 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable Assembly; Connector Type A Mcm
38C9245
Audio Cable Assembly; Connector Type A Mcm 38C9245
Audio Cable Assembly; Connector Type A:XLR Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Audio Cable Assembly; Connector Type A:XLR Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38C9245
Product Name Audio Cable Assembly; Connector Type A Mcm
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details