McMaster-Carr Supply Company Connector Type A Mcm 44-023

Description
Connector Type A:3.5mm Mono Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Plug RoHS Compliant: Yes
Description
Connector Type A:3.5mm Mono Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 21J9412 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
21J9412
Connector Type A Mcm 21J9412
Connector Type A:3.5mm Mono Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Plug RoHS Compliant: Yes

Connector Type A:3.5mm Mono Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Mono Phone Plug to 3.5mm Mono Phone Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21J9412
Product Name Connector Type A Mcm
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details