McMaster-Carr Supply Company Rj-12 Modular Connectors For Flat Cable; Modular Connector Type Mcm 36-635

Description
RJ-12 Modular Connectors for Flat Cable; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes
Datasheet
Description
RJ-12 Modular Connectors for Flat Cable; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj-12 Modular Connectors For Flat Cable; Modular Connector Type Mcm - 33R2230 - Newark, An Avnet Company
Chicago, IL, United States
Rj-12 Modular Connectors For Flat Cable; Modular Connector Type Mcm
33R2230
Rj-12 Modular Connectors For Flat Cable; Modular Connector Type Mcm 33R2230
RJ-12 Modular Connectors for Flat Cable; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes

RJ-12 Modular Connectors for Flat Cable; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33R2230
Product Name Rj-12 Modular Connectors For Flat Cable; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details