McMaster-Carr Supply Company 6 Pin Rj11 / Rj12 In-Line Coupler Female To Female; Modular Connector Type Mcm 36-605

Description
6 Pin RJ11 / RJ12 In-Line Coupler Female to Female; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:In-Line RoHS Compliant: Yes
Datasheet
Description
6 Pin RJ11 / RJ12 In-Line Coupler Female to Female; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:In-Line RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pin Rj11 / Rj12 In-Line Coupler Female To Female; Modular Connector Type Mcm - 25C4792 - Newark, An Avnet Company
Chicago, IL, United States
6 Pin Rj11 / Rj12 In-Line Coupler Female To Female; Modular Connector Type Mcm
25C4792
6 Pin Rj11 / Rj12 In-Line Coupler Female To Female; Modular Connector Type Mcm 25C4792
6 Pin RJ11 / RJ12 In-Line Coupler Female to Female; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:In-Line RoHS Compliant: Yes

6 Pin RJ11 / RJ12 In-Line Coupler Female to Female; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:In-Line RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25C4792
Product Name 6 Pin Rj11 / Rj12 In-Line Coupler Female To Female; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details