McMaster-Carr Supply Company Telephone Cord, Modular, Rj11/12/14, 25Ft; Connector Type A Mcm 36-603

Description
TELEPHONE CORD, MODULAR, RJ11/12/14, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD, MODULAR, RJ11/12/14, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord, Modular, Rj11/12/14, 25Ft; Connector Type A Mcm - 39C1420 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord, Modular, Rj11/12/14, 25Ft; Connector Type A Mcm
39C1420
Telephone Cord, Modular, Rj11/12/14, 25Ft; Connector Type A Mcm 39C1420
TELEPHONE CORD, MODULAR, RJ11/12/14, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes

TELEPHONE CORD, MODULAR, RJ11/12/14, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; No. of Conductors:6Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1420
Product Name Telephone Cord, Modular, Rj11/12/14, 25Ft; Connector Type A Mcm
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details