McMaster-Carr Supply Company 8 Pin Ivory Rj-45/31/38X Surface Mount Telephone Jack; Modular Connector Type Mcm 36-105

Description
8 Pin Ivory RJ-45/31/38X Surface Mount Telephone Jack; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
8 Pin Ivory RJ-45/31/38X Surface Mount Telephone Jack; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pin Ivory Rj-45/31/38X Surface Mount Telephone Jack; Modular Connector Type Mcm - 39C0905 - Newark, An Avnet Company
Chicago, IL, United States
8 Pin Ivory Rj-45/31/38X Surface Mount Telephone Jack; Modular Connector Type Mcm
39C0905
8 Pin Ivory Rj-45/31/38X Surface Mount Telephone Jack; Modular Connector Type Mcm 39C0905
8 Pin Ivory RJ-45/31/38X Surface Mount Telephone Jack; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

8 Pin Ivory RJ-45/31/38X Surface Mount Telephone Jack; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0905
Product Name 8 Pin Ivory Rj-45/31/38X Surface Mount Telephone Jack; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details