McMaster-Carr Supply Company Push-On Balun; Coaxial Cable Type Mcm 33-010

Description
Push-On Balun; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:-; Conductor Material:-; External Diameter:- RoHS Compliant: No
Description
Push-On Balun; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:-; Conductor Material:-; External Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Push-On Balun; Coaxial Cable Type Mcm - 24C9969 - Newark, An Avnet Company
Chicago, IL, United States
Push-On Balun; Coaxial Cable Type Mcm
24C9969
Push-On Balun; Coaxial Cable Type Mcm 24C9969
Push-On Balun; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:-; Conductor Material:-; External Diameter:- RoHS Compliant: No

Push-On Balun; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:-; Conductor Material:-; External Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24C9969
Product Name Push-On Balun; Coaxial Cable Type Mcm
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details