McMaster-Carr Supply Company Switch Operation Mcm 30-16285

Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes
Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 43W7805 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
43W7805
Switch Operation Mcm 43W7805
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes

Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 43W7805
Product Name Switch Operation Mcm
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1571091-1 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details