McMaster-Carr Supply Company Battery Voltage Mcm 29-4535

Description
Battery Voltage:12.6V; Battery Technology:-; Battery Capacity:3.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:1.125"; External Width:2.875mm; External Depth:2.875"; Pack Quantity:1; Weight:159g RoHS Compliant: NA
Datasheet
Description
Battery Voltage:12.6V; Battery Technology:-; Battery Capacity:3.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:1.125"; External Width:2.875mm; External Depth:2.875"; Pack Quantity:1; Weight:159g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Mcm - 84R8576 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Mcm
84R8576
Battery Voltage Mcm 84R8576
Battery Voltage:12.6V; Battery Technology:-; Battery Capacity:3.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:1.125"; External Width:2.875mm; External Depth:2.875"; Pack Quantity:1; Weight:159g RoHS Compliant: NA

Battery Voltage:12.6V; Battery Technology:-; Battery Capacity:3.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:1.125"; External Width:2.875mm; External Depth:2.875"; Pack Quantity:1; Weight:159g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 84R8576
Product Name Battery Voltage Mcm
Voltage 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details
Speciality Size Rechargeable Batteries - 2637855 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
Capacity 5 ampere-hr
View Details