McMaster-Carr Supply Company Supply Voltage Vdc Mcm 287-17000

Description
Supply Voltage VDC:3V; Rotational Speed Max:12000rpm; Torque Max:10g-cm; Power Rating:1.23W; Product Range:-; Body Diameter:20.1mm; External Height:25mm
Datasheet
Description
Supply Voltage VDC:3V; Rotational Speed Max:12000rpm; Torque Max:10g-cm; Power Rating:1.23W; Product Range:-; Body Diameter:20.1mm; External Height:25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Mcm - 33AC0218 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Mcm
33AC0218
Supply Voltage Vdc Mcm 33AC0218
Supply Voltage VDC:3V; Rotational Speed Max:12000rpm; Torque Max:10g-cm; Power Rating:1.23W; Product Range:-; Body Diameter:20.1mm; External Height:25mm

Supply Voltage VDC:3V; Rotational Speed Max:12000rpm; Torque Max:10g-cm; Power Rating:1.23W; Product Range:-; Body Diameter:20.1mm; External Height:25mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 33AC0218
Product Name Supply Voltage Vdc Mcm
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH11-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Brushed Motors - MMP D33-655F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details