McMaster-Carr Supply Company Blow Characteristic Mcm 287-10400

Description
Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:4A
Datasheet
Description
Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 33AC0158 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
33AC0158
Blow Characteristic Mcm 33AC0158
Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:4A

Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AC0158
Product Name Blow Characteristic Mcm
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers