The Capacitance Mcm part number 33AC0144 is a general-purpose aluminum electrolytic capacitor with a capacitance of 470µF and a rated voltage of 50V DC. It operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of ±20% at +20°C and 120Hz. The capacitor features a leakage current specification of I=0.01CV or 3µA maximum, whichever is greater after three minutes. This product is designed for applications requiring reliable performance over extended periods, with a guaranteed lifespan of 2,000 hours at 85°C under rated working voltage. The capacitor is constructed with a safe venting design, making it suitable for various electronic applications. The dimensions and lead spacing are typical for radial leaded capacitors, facilitating easy integration into circuit designs. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operational temperature range.
Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 33AC0144 |
| Product Name | Capacitance Mcm |
| Configuration / Form Factor | PC Pin |