McMaster-Carr Supply Company 12 Position European Barrier Strip Terminal Strip 600Vac 10A; Product Range Mcm 28-995

Description
12 Position European Barrier Strip Terminal Strip 600VAC 10A; Product Range:-; Current Rating:10A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Screw Mount; Connector Colour:-; Contact Material:- RoHS Compliant: Yes
Description
12 Position European Barrier Strip Terminal Strip 600VAC 10A; Product Range:-; Current Rating:10A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Screw Mount; Connector Colour:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12 Position European Barrier Strip Terminal Strip 600Vac 10A; Product Range Mcm - 31C8427 - Newark, An Avnet Company
Chicago, IL, United States
12 Position European Barrier Strip Terminal Strip 600Vac 10A; Product Range Mcm
31C8427
12 Position European Barrier Strip Terminal Strip 600Vac 10A; Product Range Mcm 31C8427
12 Position European Barrier Strip Terminal Strip 600VAC 10A; Product Range:-; Current Rating:10A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Screw Mount; Connector Colour:-; Contact Material:- RoHS Compliant: Yes

12 Position European Barrier Strip Terminal Strip 600VAC 10A; Product Range:-; Current Rating:10A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Screw Mount; Connector Colour:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31C8427
Product Name 12 Position European Barrier Strip Terminal Strip 600Vac 10A; Product Range Mcm
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details