McMaster-Carr Supply Company Enclosure Type Mcm 28-977

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:82.55mm; External Depth - Metric:34.92mm; IP Rating:-; Body Color:Black, Silver; NEMA Rating:-; Product Range:
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:82.55mm; External Depth - Metric:34.92mm; IP Rating:-; Body Color:Black, Silver; NEMA Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Mcm - 40P9985 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Mcm
40P9985
Enclosure Type Mcm 40P9985
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:82.55mm; External Depth - Metric:34.92mm; IP Rating:-; Body Color:Black, Silver; NEMA Rating:-; Product Range:

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:82.55mm; External Depth - Metric:34.92mm; IP Rating:-; Body Color:Black, Silver; NEMA Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40P9985
Product Name Enclosure Type Mcm
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers