McMaster-Carr Supply Company Project Box 3 5/16? X 5 11/16? X 2?; Enclosure Type Mcm 28-970

Description
Project Box - 3 5/16? x 5 11/16? x 2?; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
Project Box - 3 5/16? x 5 11/16? x 2?; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Project Box 3 5/16? X 5 11/16? X 2?; Enclosure Type Mcm - 34C3376 - Newark, An Avnet Company
Chicago, IL, United States
Project Box 3 5/16? X 5 11/16? X 2?; Enclosure Type Mcm
34C3376
Project Box 3 5/16? X 5 11/16? X 2?; Enclosure Type Mcm 34C3376
Project Box - 3 5/16? x 5 11/16? x 2?; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Project Box - 3 5/16? x 5 11/16? x 2?; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34C3376
Product Name Project Box 3 5/16? X 5 11/16? X 2?; Enclosure Type Mcm
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 131-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers