McMaster-Carr Supply Company Terminal Strips - 8 Terminals; Product Range Mcm 28-715

Description
Terminal Strips - 8 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
Terminal Strips - 8 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips - 8 Terminals; Product Range Mcm - 39C0629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strips - 8 Terminals; Product Range Mcm
39C0629
Terminal Strips - 8 Terminals; Product Range Mcm 39C0629
Terminal Strips - 8 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Terminal Strips - 8 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0629
Product Name Terminal Strips - 8 Terminals; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details