McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6061

Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:MALE BULLET; INSULATOR COLOUR:BLUE; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM
Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:MALE BULLET; INSULATOR COLOUR:BLUE; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 73AH8229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
73AH8229
Terminal; Product Range Mcm 73AH8229
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:MALE BULLET; INSULATOR COLOUR:BLUE; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM

TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:MALE BULLET; INSULATOR COLOUR:BLUE; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH8229
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details