McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6023

Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 42AC0588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
42AC0588
Terminal; Product Range Mcm 42AC0588
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC0588
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers