McMaster-Carr Supply Company Product Range Mcm 28-6020

Description
PRODUCT RANGE:-; TERMINAL TYPE:MALE QUICK DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:
Description
PRODUCT RANGE:-; TERMINAL TYPE:MALE QUICK DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 02AH3870 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
02AH3870
Product Range Mcm 02AH3870
PRODUCT RANGE:-; TERMINAL TYPE:MALE QUICK DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:

PRODUCT RANGE:-; TERMINAL TYPE:MALE QUICK DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH3870
Product Name Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details