McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6010

Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 57AC5750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
57AC5750
Terminal; Product Range Mcm 57AC5750
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC5750
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details