McMaster-Carr Supply Company Terminal, Spade Tongue, #8, 16Awg, Red; Product Range Mcm 28-5983

Description
TERMINAL, SPADE TONGUE, #8, 16AWG, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE TONGUE, #8, 16AWG, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade Tongue, #8, 16Awg, Red; Product Range Mcm - 43AC8230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #8, 16Awg, Red; Product Range Mcm
43AC8230
Terminal, Spade Tongue, #8, 16Awg, Red; Product Range Mcm 43AC8230
TERMINAL, SPADE TONGUE, #8, 16AWG, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #8, 16AWG, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 43AC8230
Product Name Terminal, Spade Tongue, #8, 16Awg, Red; Product Range Mcm
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details