McMaster-Carr Supply Company Terminal; Product Range Mcm 28-5981

Description
TERMINAL; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:- RoHS Compliant: Yes
Description
TERMINAL; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 39C0914 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
39C0914
Terminal; Product Range Mcm 39C0914
TERMINAL; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:- RoHS Compliant: Yes

TERMINAL; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 39C0914
Product Name Terminal; Product Range Mcm
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminal, Wide Roll Eyelet, 0.07In, Thd; Tab Size Metric Keystone - 62W5052 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details