McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5974

Description
TERMINAL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size - Imperial:3/8"; Stud Size - Metric:9.53mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size - Imperial:3/8"; Stud Size - Metric:9.53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 39C0843 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
39C0843
Terminal; Stud Size - Metric Mcm 39C0843
TERMINAL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size - Imperial:3/8"; Stud Size - Metric:9.53mm RoHS Compliant: Yes

TERMINAL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size - Imperial:3/8"; Stud Size - Metric:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0843
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details