BLOW CHARACTERISTIC:FAST ACTING; FUSE CURRENT:1.5A; VOLTAGE RATING VAC:250V; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2" X 0.79"; BREAKING CAPACITY CURRENT AC:1.5A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 54AC9334 |
| Product Name | Blow Characteristic Mcm |
| Supply Voltage (VS) | 250 volts |