McMaster-Carr Supply Company Blow Characteristic Mcm 28-308

Description
Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:AGC; Breaking Capacity Current AC:5A
Description
Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:AGC; Breaking Capacity Current AC:5A

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 18K8773 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
18K8773
Blow Characteristic Mcm 18K8773
Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:AGC; Breaking Capacity Current AC:5A

Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:AGC; Breaking Capacity Current AC:5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 18K8773
Product Name Blow Characteristic Mcm
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110313 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 80 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers