McMaster-Carr Supply Company Blow Characteristic Mcm 28-293

Description
Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:1A
Description
Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:1A

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 87W8402 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
87W8402
Blow Characteristic Mcm 87W8402
Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:1A

Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:1A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 87W8402
Product Name Blow Characteristic Mcm
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD245-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
Varistors - 2042208P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTBR-QZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
View Details