McMaster-Carr Supply Company 2 Conductor 16-22 Awg Solderless Connectors With .062 Pins; Product Range Mcm 28-2175

Description
2 Conductor 16-22 AWG Solderless Connectors with .062 Pins; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Description
2 Conductor 16-22 AWG Solderless Connectors with .062 Pins; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Conductor 16-22 Awg Solderless Connectors With .062 Pins; Product Range Mcm - 98B2750 - Newark, An Avnet Company
Chicago, IL, United States
2 Conductor 16-22 Awg Solderless Connectors With .062 Pins; Product Range Mcm
98B2750
2 Conductor 16-22 Awg Solderless Connectors With .062 Pins; Product Range Mcm 98B2750
2 Conductor 16-22 AWG Solderless Connectors with .062 Pins; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

2 Conductor 16-22 AWG Solderless Connectors with .062 Pins; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B2750
Product Name 2 Conductor 16-22 Awg Solderless Connectors With .062 Pins; Product Range Mcm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - SD-4-WD-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details