McMaster-Carr Supply Company 1/4 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 28-1505

Description
1/4 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:1/4mm; Length - Metric:15.24mm; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:1/4mm; Length - Metric:15.24mm; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm - 38C9394 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
38C9394
1/4 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 38C9394
1/4 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:1/4mm; Length - Metric:15.24mm; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

1/4 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:1/4mm; Length - Metric:15.24mm; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 38C9394
Product Name 1/4 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details