McMaster-Carr Supply Company Track Resistance Mcm 28-10835

Description
Track Resistance:100kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes
Description
Track Resistance:100kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 63M0453 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
63M0453
Track Resistance Mcm 63M0453
Track Resistance:100kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Track Resistance:100kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M0453
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details