McMaster-Carr Supply Company Blow Characteristic Mcm 28-0210

Description
Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes
Description
Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 55W5739 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
55W5739
Blow Characteristic Mcm 55W5739
Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes

Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 55W5739
Product Name Blow Characteristic Mcm
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110420 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details