McMaster-Carr Supply Company Transformer; Chassis Mount Transformer Type Mcm 28-0010

Description
TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:7.56W; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Transformer Terminals:Solder Lug RoHS Compliant: No
Datasheet
Description
TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:7.56W; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Transformer Terminals:Solder Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Chassis Mount Transformer Type Mcm - 34C5118 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Chassis Mount Transformer Type Mcm
34C5118
Transformer; Chassis Mount Transformer Type Mcm 34C5118
TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:7.56W; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Transformer Terminals:Solder Lug RoHS Compliant: No

TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:7.56W; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Transformer Terminals:Solder Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 34C5118
Product Name Transformer; Chassis Mount Transformer Type Mcm
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0235-D101TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details