McMaster-Carr Supply Company Chassis Mount Closed Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm 27-940

Description
Chassis Mount Closed Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Chassis Mount Closed Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Closed Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm - 38C8871 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Closed Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm
38C8871
Chassis Mount Closed Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm 38C8871
Chassis Mount Closed Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Chassis Mount Closed Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8871
Product Name Chassis Mount Closed Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products