McMaster-Carr Supply Company 1/4 In Stereo Female To 3.5Mm Stereo Male In Line Adapter; No. Of Contacts Mcm 27-835

Description
1/4 IN STEREO FEMALE TO 3.5MM STEREO MALE IN LINE ADAPTER; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 IN STEREO FEMALE TO 3.5MM STEREO MALE IN LINE ADAPTER; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 In Stereo Female To 3.5Mm Stereo Male In Line Adapter; No. Of Contacts Mcm - 94B5955 - Newark, An Avnet Company
Chicago, IL, United States
1/4 In Stereo Female To 3.5Mm Stereo Male In Line Adapter; No. Of Contacts Mcm
94B5955
1/4 In Stereo Female To 3.5Mm Stereo Male In Line Adapter; No. Of Contacts Mcm 94B5955
1/4 IN STEREO FEMALE TO 3.5MM STEREO MALE IN LINE ADAPTER; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

1/4 IN STEREO FEMALE TO 3.5MM STEREO MALE IN LINE ADAPTER; No. of Contacts:-; Gender:-; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B5955
Product Name 1/4 In Stereo Female To 3.5Mm Stereo Male In Line Adapter; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 1893950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details