3.5mm Locking Stero Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26W6763 |
| Product Name | 3.5Mm Locking Stero Jack; No. Of Contacts Mcm |
| Gender | Female / Jack |