McMaster-Carr Supply Company Dual Binding Post; Product Range Mcm 27-745

Description
Dual Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Dual Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Binding Post; Product Range Mcm - 92B7650 - Newark, An Avnet Company
Chicago, IL, United States
Dual Binding Post; Product Range Mcm
92B7650
Dual Binding Post; Product Range Mcm 92B7650
Dual Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Dual Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92B7650
Product Name Dual Binding Post; Product Range Mcm
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AC1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers