McMaster-Carr Supply Company Red Binding Post; Product Range Mcm 27-735

Description
Red Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Red Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Binding Post; Product Range Mcm - 38C8837 - Newark, An Avnet Company
Chicago, IL, United States
Red Binding Post; Product Range Mcm
38C8837
Red Binding Post; Product Range Mcm 38C8837
Red Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Red Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8837
Product Name Red Binding Post; Product Range Mcm
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K200A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details