McMaster-Carr Supply Company Mic Connector - 8 Pin Plug; No. Of Contacts Mcm 27-718

Description
Mic Connector - 8 Pin Plug; No. of Contacts:8Contacts; Gender:Plug; Pin Diameter:2.1mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Audio Connector RoHS Compliant: Yes
Datasheet
Description
Mic Connector - 8 Pin Plug; No. of Contacts:8Contacts; Gender:Plug; Pin Diameter:2.1mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Audio Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector - 8 Pin Plug; No. Of Contacts Mcm - 38C8849 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector - 8 Pin Plug; No. Of Contacts Mcm
38C8849
Mic Connector - 8 Pin Plug; No. Of Contacts Mcm 38C8849
Mic Connector - 8 Pin Plug; No. of Contacts:8Contacts; Gender:Plug; Pin Diameter:2.1mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Audio Connector RoHS Compliant: Yes

Mic Connector - 8 Pin Plug; No. of Contacts:8Contacts; Gender:Plug; Pin Diameter:2.1mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Audio Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8849
Product Name Mic Connector - 8 Pin Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details