Test Essentials™ Lab Adapters are designed for daily use in microwave and RF labs, offering rugged construction, repeatable mating, and high reliability. The TE-A-35N-MM adapter is a male-to-male connector between 3.5mm and Type N interfaces, operating from DC to 18.0 GHz with a VSWR of 1.14.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-35N-MM |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |