McMaster-Carr Supply Company Female Chassis Mount Xlr Connector; No. Of Contacts Mcm 27-690

Description
Female Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Female Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Chassis Mount Xlr Connector; No. Of Contacts Mcm - 01C5652 - Newark, An Avnet Company
Chicago, IL, United States
Female Chassis Mount Xlr Connector; No. Of Contacts Mcm
01C5652
Female Chassis Mount Xlr Connector; No. Of Contacts Mcm 01C5652
Female Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Female Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C5652
Product Name Female Chassis Mount Xlr Connector; No. Of Contacts Mcm
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details