McMaster-Carr Supply Company Male Chassis Mount Xlr Connector; No. Of Contacts Mcm 27-685

Description
Male Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Male Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Chassis Mount Xlr Connector; No. Of Contacts Mcm - 38C9362 - Newark, An Avnet Company
Chicago, IL, United States
Male Chassis Mount Xlr Connector; No. Of Contacts Mcm
38C9362
Male Chassis Mount Xlr Connector; No. Of Contacts Mcm 38C9362
Male Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Male Chassis Mount XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9362
Product Name Male Chassis Mount Xlr Connector; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products