McMaster-Carr Supply Company Two-Way Flat Connector; Connector Type A Mcm 27-615

Description
Two-Way Flat Connector; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:0.67ft; Cable Length - Metric:0.2m; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes
Description
Two-Way Flat Connector; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:0.67ft; Cable Length - Metric:0.2m; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Two-Way Flat Connector; Connector Type A Mcm - 94B0314 - Newark, An Avnet Company
Chicago, IL, United States
Two-Way Flat Connector; Connector Type A Mcm
94B0314
Two-Way Flat Connector; Connector Type A Mcm 94B0314
Two-Way Flat Connector; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:0.67ft; Cable Length - Metric:0.2m; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Two-Way Flat Connector; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:0.67ft; Cable Length - Metric:0.2m; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 94B0314
Product Name Two-Way Flat Connector; Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Angled Cont. European 2.5Amp Cord Set with C5 Connector - 86232191 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details