McMaster-Carr Supply Company Molex-Type Plug And Socket Pack,6-Circuit,.062-Pins Included; Product Range Mcm 27-6035

Description
Molex-type Plug and Socket Pack,6-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
Molex-type Plug and Socket Pack,6-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Molex-Type Plug And Socket Pack,6-Circuit,.062-Pins Included; Product Range Mcm - 43W7940 - Newark, An Avnet Company
Chicago, IL, United States
Molex-Type Plug And Socket Pack,6-Circuit,.062-Pins Included; Product Range Mcm
43W7940
Molex-Type Plug And Socket Pack,6-Circuit,.062-Pins Included; Product Range Mcm 43W7940
Molex-type Plug and Socket Pack,6-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Molex-type Plug and Socket Pack,6-Circuit,.062-Pins Included; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W7940
Product Name Molex-Type Plug And Socket Pack,6-Circuit,.062-Pins Included; Product Range Mcm
Mounting Plug In Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers
Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details