McMaster-Carr Supply Company 6 Ft Dc Power Cord Straight 2.1X5.5 18Awg; Connector Type A Mcm 27-5990

Description
6 Ft DC Power Cord Straight 2.1x5.5 18AWG; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 Ft DC Power Cord Straight 2.1x5.5 18AWG; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Ft Dc Power Cord Straight 2.1X5.5 18Awg; Connector Type A Mcm - 40T5377 - Newark, An Avnet Company
Chicago, IL, United States
6 Ft Dc Power Cord Straight 2.1X5.5 18Awg; Connector Type A Mcm
40T5377
6 Ft Dc Power Cord Straight 2.1X5.5 18Awg; Connector Type A Mcm 40T5377
6 Ft DC Power Cord Straight 2.1x5.5 18AWG; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 Ft DC Power Cord Straight 2.1x5.5 18AWG; Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40T5377
Product Name 6 Ft Dc Power Cord Straight 2.1X5.5 18Awg; Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details