McMaster-Carr Supply Company No. Of Rows Mcm 27-5988

Description
No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Description
No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Mcm - 40T5843 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Mcm
40T5843
No. Of Rows Mcm 40T5843
No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:-; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 40T5843
Product Name No. Of Rows Mcm
North American 20 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers