McMaster-Carr Supply Company No. Of Contacts Mcm 27-5922

Description
No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Orange; External Diameter:-; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Orange; External Diameter:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 40T6282 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
40T6282
No. Of Contacts Mcm 40T6282
No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Orange; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Orange; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6282
Product Name No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details